EN
  • EN
  • DE

BSPA050208Y1P

Part No BSPA050208Y1P
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD TYPE 1 300VAC MCOV 1 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Type 1
Form Module Only
Number of Poles 1
Voltage - Continuous Operating (Max) (MCOV) 300VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Short Circuit Rating (SCCR) 200 kA
Voltage - Protection Rating (VPR) 1.2 kV
Operating Temperature -40°C ~ 60°C
Features Remote Signaling Contacts, Thermally Protected, Visual Life Indicator
Mounting Type Chassis Mount
Approval Agency CSA, UL
Ultra Librarian 3D Model Ultra Librarian BSPA050208Y1P CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
SPD TYPE 2 300VAC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD 30VDC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 2 600VAC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 2 240VAC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 1 300VAC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 2 840VAC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Eaton Bussmann
SPD TYPE 1 640VAC MCOV 1 POLE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess