EN
  • EN
  • DE

BPMA180UL

Part No BPMA180UL
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD TYPE 2 360V MCOV 4 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Type 2
Form Base + Module
Number of Poles 4
Voltage - Continuous Operating (Max) (MCOV) 360V
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Discharge (Max) (8/20µS) 50 kA
Current - Short Circuit Rating (SCCR) 300 kA
Voltage - Protection Rating (VPR) 1.2 kV
Operating Temperature -40°C ~ 90°C
Features Visual Life Indicator
Mounting Type DIN Rail
Ultra Librarian 3D Model Ultra Librarian BPMA180UL CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
SPD TYP2 75VAC/100VDC MCOV 1POLE
Need more? Email Us
Phoenix Contact
SPD 20VAC/28VDC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD 20VAC/28VDC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Phoenix Contact
SPD 150VAC MCOV 1 POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 150VAC MCOV
Need more? Email Us
Phoenix Contact
SPD TYPE 2 600VAC MCOV 2 POLE
Need more? Email Us
SolaHD
SPD 1 POLE DUAL PAIR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess