EN
  • EN
  • DE

BK/CB123-50HB

Part No BK/CB123-50HB
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Current Rating (Amps) 50A
Voltage Rating - DC 28 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian BK/CB123-50HB CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess