EN
  • EN
  • DE

BK/CB123-40B

Part No BK/CB123-40B
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Current Rating (Amps) 40A
Voltage Rating - DC 28 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian BK/CB123-40B CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2.5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 60A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
E-T-A
CIR BRKR THRM SWITCH 20A IP65
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess