EN
  • EN
  • DE

170M6312

Part No 170M6312
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Fuse Square Body 800A 700V 2-Pin Flat Stud Mount Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current 800 A
Current Rating 800 A
Height 75.9968 mm
Length 126.0094 mm
Mount Bolt
Number of Pins 2
Packaging Bulk
RoHS Compliant
Voltage Rating 700 V
Voltage Rating (AC) 690 V
Weight 453.59237 mg
Width 91.9988 mm
Win Source Part Number 1023336-170M6312
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 170M6312 CAD Model

Description

The Eaton Bussmann fuseholder is a bolt-mounted holder with a voltage rating of 700 V and a current rating of 800 A.

  • Manufacturer: Eaton Bussmann
  • Mounting Type: bolt-mounted
  • Voltage Rating: 700 V
  • Current Rating: 800 A
  • Length: 126.0094 mm
  • Height: 75.9968 mm
  • Width: 91.9988 mm
  • Package: bulk
  • Pins: 2
  • RoHS Compliant: RoHS compliant
  • ECCN: EAR99 product
  • Voltage Rating for AC: 690 V
  • Alternative Parts: 170M5466, 170M5565, and 170M4569
  • Supply and Demand Status: shortage

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess