EN
  • EN
  • DE

16332-3

Part No 16332-3
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DISTRIB BLOCK 3POS 310A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Distribution Block
Number of Poles 3
Line Side Connections Per Pole 1
Load Side Connections Per Pole 5
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 350MCM (kcmil) - #6CU/AL
Load Side Wire/Stud Size 2 - #8AL, 2 - #14CU; 1/0 - #8AL, 1/0 - #14CU
Voltage - Rated 600 V
Current Rating (Amps) 310 A;5;9;7;10;8;3;4;2;1;1528;1920;288;623;5635;2080;2041;283;4414;600458;2066;18;602042;2378;3661;236;5615;277;4008;1597;17;2109;2946;281;818;0;95916;95917;122937;124951;108590;122000;122076;80373;1571;95880;32873;63445;38477;123556;126899;1084;109871;23048;23049;13271;23050;13272;53557;23051;123557;126118;4547;72885;13279;27144;31599;27145;27146;104145;80667;86177;13291;13296;18938;1288;100595;63662;62;61;3;804;4;17;0;1;1;389170;389171;389203;389395;389399;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;144030;151929;211651;1;309956;1;2;3;4;5;6;7;12;19;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;19;20;21;24;30;1;390861;400508;409132;411028;63340;823096;1;390861;400508;837673;409132;411028;799315;553842;78282;706280;809271;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;63279;63280;830271;121329;145403;145600;820936;163577;163581;446875;809329;137506;832454;137508;137507;137509;137510;137511;499259;499255;499257;499256;499260;828568;670691;137522;137528;137530;799314;185788;180239;180240;635506;635505;505364;820937;459690;180248;670692;725901;180326;180328;640310;831910;216037;216127;809272;216243;820934;216355;222414;224677;809270;211485;820933;211493;725902;258119;258276;264666;288022;288067;69950;70248;70270;84835;95106;505365;156996;799313;635499;156997;156998;635511;447252;670688;157000;828569;182360;692934;193011;635509;820931;193012;640311;809331;809330;193013;498623;499258;670689;735876;446874;820932;213326;213327;635504;735877;505362;735878;635514;635508;635507;236832;635502;799316;820935;640312;236833;236834;236835;236836;447253;505367;461765;461766;236844;255913;635498;255914;255915;670690;735879;505363;820930;635510;461767;68318;1;635500;635512;118;553842;78282;706280;832455;63082;63083;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;640313;63277;63278;63279;121327;830271;809332;121328;121329;121330;121331;121332;145403;145600;820936;163580;809329;137506;832454;137507;137509;499259;499260;828568;670691;137522;829782;137530;809275;461769;180238;180239;635506;635505;505371;820937;459690;180248;670692;725901;180326;180327;180328;180329;831910;203169;203170;203171;203172;204001;216037;216127;809272;216243;820934;216355;222414;224677;809273;809270;211485;820933;725902;249732;258119;258120;258276;264666;799317;288021;288067;288730;63989;63990;69950;69982;70248;70270;73173;84835;95098;95106;635503;635499;156997;156998;461768;635511;670688;157000;828569;193011;635509;820931;193012;640311;193013;809274;498623;670689;735876;820932;635504;735878;635508;635507;635502;505368;820935;236834;236835;236836;461765;236844;255913;635498;255914;255915;670690;735879;820930;635510;1;505373;635500;635512;118;505370;463258;832518;152;505591;153;499263;499264;499262;505372;499261;1.5 V;24 V;250 V;300 V;440 V;450 V;500 V;600 V;690 V;800 V;1000 V;1 kV;1250 V;1500 V;10 A;12 A;15 A;16 A;20 A;25 A;30 A;32 A;40 A;41 A;50 A;65 A;70 A;76 A;80 A;82 A;85 A;90 A;100 A;101 A;110 A;115 A;125 A;130 A;135 A;150 A;152 A;155 A;160 A;164 A;175 A;192 A;200 A;214 A;225 A;230 A;232 A;245 A;250 A;255 A;270 A;285 A;300 A;310 A;320 A;335 A;350 A;353 A;380 A;400 A;420 A;425 A;460 A;475 A;490 A;510 A;545 A;570 A;600 A;620 A;630 A;640 A;665 A;670 A;760 A;800 A;840 A;850 A;950 A;1.26 kA;1260 A;1.52 kA;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 16332-3 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR DISTRIB BLOCK 3POS 310A 600V
Need more? Email Us
Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 6POS 40A 250V
Need more? Email Us
Eaton Bussmann
POWER DISTRIBUTION BLOCK
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 4POS 115A 300V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 2POS 400A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 2POS 310A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD TERM BLOCK 2POS 600V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess