EN
  • EN
  • DE

15800-F-200

Part No 15800-F-200
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description FUSE CARRIER 60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fuse Carrier
Voltage 60V
Ultra Librarian 3D Model Ultra Librarian 15800-F-200 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
3 POLE 25A UL508 D.S. DIN RAIL M
Need more? Email Us
Eaton Bussmann
UNSWITCHED NEUTRAL UL508 63-80A
Need more? Email Us
Eaton Bussmann
2 Pole Comp Ckt Protect 200A
Need more? Email Us
Altech corporation
METAL ENCL DISCON SWITCH 4 POLE
Need more? Email Us
Altech corporation
SWITCH 600V 40A
Need more? Email Us
Samsung
QUAD OPERATIONAL AMPLIFIER
Need more? Email Us
Eaton Bussmann
SWITCH 400A NON-F 4P UL98
Need more? Email Us
Altech corporation
SWITCH 600V 25A
Need more? Email Us
Siemens
DISC SW 32A ROT HDL 4HOLE BLK 4P / Switch 690V 32A
Lowest to $82.2367

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess