EN
  • EN
  • DE

100NHG0B

Part No 100NHG0B
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 100A 500VAC RECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Square
Current Rating (Amps) 100A
Voltage Rating - AC 500 VAC
Applications Electrical, Industrial
Features Indicating
Class NH
Approval Agency CE, VDE
Breaking Capacity @ Rated Voltage 120kA
Package / Case Rectangular, Blade
Size / Dimension 2.677" L x 1.181" W x 1.969" H (68.00mm x 30.00mm x 50.00mm)
Qualification -;5;9;7;10;8;3;4;2;1;1920;705;507;118;4598;2037;2041;283;614;3766;1742;18;3488;2378;2298;277;696;4008;486;4367;863;296;95;818;0;61849;105438;119285;105197;119286;105198;105195;105194;105200;105193;105437;105199;119283;119282;119284;105196;119287;119288;129469;129468;109703;98596;68482;68483;81742;7475;14807;14423;15248;51159;119233;32216;3599;13020;131408;14756;1956;15302;1111;6293;14842;132853;123589;15220;123625;123585;123620;123619;29167;114819;123613;123591;123617;123584;123587;123598;123604;123607;123601;123597;123603;123586;123612;13205;123606;123621;123605;123616;123609;123615;123599;123594;123608;15365;6841;16040;20965;68473;51183;77293;6845;44380;109701;109698;102267;109702;109699;109700;114672;40;13931;8988;81696;81697;15371;26644;29172;114674;15375;123592;123596;123595;8566;15376;5028;68466;51035;68467;11271;27294;27295;99425;22682;15412;15413;51077;15414;15415;15416;22684;45322;15299;81741;75260;467;52304;50605;15417;51073;1433;68441;68442;68443;68444;3866;68469;9109;123610;3586;51078;24874;68439;20166;68440;29165;29169;15418;8607;119129;15419;105950;22687;15420;13990;64414;107969;121279;52306;52295;1047;121277;15364;49;15421;121272;121275;121273;15534;38476;15072;121278;11179;96511;20477;121276;92049;52674;121274;108432;123707;131044;123715;131045;52307;175;52308;310;8955;15354;14212;4637;27335;34452;15316;27336;34453;1563;15361;52309;51080;51081;22688;81622;81623;81698;20823;39233;26241;51086;52314;52315;52316;15425;15426;15427;4840;15428;15429;15430;51087;15431;15432;15384;27347;5856;123600;3432;123618;2395;15390;50748;42684;50749;50750;15394;15395;24818;52294;68474;51088;8786;123593;15355;51072;51071;51070;51069;27232;27032;123602;15927;15434;106045;42457;42452;38571;52342;42460;52335;52343;52336;52344;52345;52346;52347;52348;52349;52350;52351;52352;52353;52354;52355;52356;52357;63889;107520;107539;107529;107534;47627;52362;121271;51089;16256;107540;58401;51096;27949;27948;27942;27954;123706;40860;15358;28231;15356;26286;15441;51090;51091;51092;52358;51093;51094;51095;68479;68480;15362;7155;27908;51107;73733;51108;73734;66126;15359;107522;92598;26260;795;51038;68478;5154;75348;75347;75349;75350;75351;22686;52301;15443;75353;15444;54193;123611;123614;123588;42683;51036;61993;44330;81516;81517;81518;27007;51040;51041;51042;51043;51044;51045;113706;51082;51083;51046;51084;51085;51039;51098;51099;51047;51050;51100;51051;51101;51102;51103;51104;51052;51106;51109;51110;51111;51112;51113;51114;51115;51116;51117;51118;51142;51143;51144;51146;51145;83104;51147;51054;51055;51056;51057;51152;51058;51059;51060;51061;50520;51062;51063;51064;83102;51153;51154;51155;83105;83106;83107;52311;52312;83108;51065;51067;51068;51079;51097;51048;51049;51105;51053;51148;51150;51151;127392;83103;63415;85586;68328;61805;27914;104734;103557;103824;103816;103825;105500;103556;103390;6489;6189;57185;15495;65877;1289;13365;50138;1309;98048;102395;98049;98050;102396;22712;22713;1195;26745;102397;15447;26280;15448;1290;81806;5004;45926;49918;34775;15409;52302;79135;15337;15338;14058;18949;15290;15363;15450;22689;22717;15451;15452;51075;10602;27668;81640;81641;123590;131046;26684;52305;22701;52359;52360;52361;114673;15345;5898;8;62;61;3;792;2;243;804;4;1;17;0;2;1;1;322108;322109;329230;349292;358273;395953;409393;411897;1;321581;321582;325235;326722;326746;343163;346271;349806;349821;358543;393544;403742;406666;168206;202093;227826;266779;294343;73564;103105;772696;214789;238101;259556;258611;260578;287296;68833;85651;100303;105844;114509;115672;115769;140417;156931;164429;182276;18
Ultra Librarian 3D Model Ultra Librarian 100NHG0B CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 40A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 100A 5.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 80A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 25A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 350A 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 25KVAC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess