EN
  • EN
  • DE

059-0125

Part No 059-0125
Manufacturer Eaton Bussmann
Catalog Fuses
Description 30A 480V AC SIZE 2 JOINT SERVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 30 A
Voltage Rating - AC 440 V
Response Time Slow Blow
Package / Case Cylindrical, Blade Terminal (Bolt)
Breaking Capacity @ Rated Voltage 33kA
Size / Dimension 0.657\
Ultra Librarian 3D Model Ultra Librarian 059-0125 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess