EN
  • EN
  • DE

ETA5050V28S2F

Part No ETA5050V28S2F
Manufacturer E-T-A
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822961-ETA5050V28S2F
Ultra Librarian 3D Model Ultra Librarian ETA5050V28S2F CAD Model

Description

The ETA5050V28S2F is a circuit breaker from E-T-A, a well-known manufacturer of circuit protection devices. This device is designed to protect electrical circuits from overcurrent conditions, preventing damage to equipment and ensuring safety. These circuit breakers are known for their precision and reliability in diverse applications.

Applications

  • Power Distribution: Protecting electrical circuits in power distribution panels.
  • Industrial Control Systems: Ensuring the reliable operation of industrial automation equipment.
  • Renewable Energy: Protecting circuits in solar power and wind energy systems.
  • Marine Applications: Safeguarding electrical systems on boats and ships.
  • Electric Vehicles: Providing overcurrent protection for EV charging infrastructure.

Features

  • Precise Overcurrent Protection: Offers accurate and reliable protection against overcurrent events.
  • Compact Design: Allows for easy integration into various applications.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Resettable: Can be manually reset after tripping, minimizing downtime.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced Equipment Protection: Prevents damage to sensitive electronic equipment.
  • Reduced Downtime: Quick reset functionality minimizes disruptions.
  • Improved System Reliability: Ensures stable and reliable operation.
  • Cost Savings: Protects against costly repairs and replacements.
  • Compliance with Safety Standards: Meets industry safety requirements.

Additional Details

The ETA5050V28S2F circuit breaker is designed for panel mounting or DIN rail mounting, offering flexibility in installation. Detailed electrical specifications, including voltage rating, current rating, and interrupting capacity, can be found in the manufacturer's datasheet. The device incorporates a trip-free mechanism that prevents the circuit breaker from being held closed during an overcurrent condition. Its robust construction ensures durability and long-term reliability. Moreover, consider the operating ambient temperature to ensure the specifications are met. Check the manufacturer's documentation to ensure compliance with all relevant safety standards and regulations. It is important to properly size the circuit breaker to the intended application's load requirements.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,485+ $0.0337 $50.0445
3,615+ $0.0277 $100.1355
5,600+ $0.0268 $150.0800
7,695+ $0.0260 $200.0700
9,965+ $0.0251 $250.1215
13,335+ $0.0225 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,790 pieces
MOQ: 1485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess