EN
  • EN
  • DE

US1MBF

Part No US1MBF
Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Catalog Electronic Wholesale
Description Surface MountUltrafast Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Win Source Part Number 1278195-US1MBF
Manufacturer Homepage www.yfwdiode.com/
Ultra Librarian 3D Model Ultra Librarian US1MBF CAD Model

Description

The US1MBF is a surface mount Ultrafast Rectifier manufactured by DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD. It is designed for applications requiring fast switching speeds and high efficiency.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • High-frequency rectification

Features

  • Ultrafast Reverse Recovery Time: Provides efficient switching operation
  • Low Forward Voltage Drop: Minimizes power loss and heat generation
  • High Surge Current Capability: Withstands transient current surges
  • Surface Mount Package: Enables compact circuit designs
  • High Reliability: Ensures stable performance in demanding environments

Benefits

  • Improved Efficiency: Ultrafast switching minimizes power loss in high-frequency applications.
  • Reduced Heat Dissipation: Low forward voltage drop lowers heat generation, improving thermal performance.
  • Enhanced Reliability: High surge current capability protects the device from damage.
  • Compact Design: Surface mount package allows for efficient PCB layout.
  • Stable Performance: Ensures consistent operation over a wide range of conditions.

Additional Details

The US1MBF typically features a repetitive peak reverse voltage (VRRM) of 800V and a forward current (IF) of 1A. Its ultra-fast reverse recovery time (trr) is typically less than 75 ns. The forward voltage drop (VF) is typically around 1.3V at 1A. The device is commonly available in a SOD-123FL package. The operating junction temperature range is usually between -65°C to +150°C. The surge current capability can reach up to 30A for a short duration.

When using the US1MBF, ensure that the operating conditions are within the specified maximum ratings to prevent damage. Proper thermal management techniques may be required, especially at higher currents. The small size and surface mount design facilitate easy integration into automated assembly processes. Its characteristics make it well-suited for modern power electronics applications where efficiency and compactness are paramount.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess