EN
  • EN
  • DE

DTSMW-69N-V-B

Part No DTSMW-69N-V-B
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1181807-DTSMW-69N-V-B
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSMW-69N-V-B CAD Model

Description

The DTSMW-69N-V-B is a tactile switch manufactured by Diptronics. This switch is designed for applications requiring a momentary contact closure, and it is commonly found in various electronic devices for user input and control.

Applications

  • Consumer electronics
  • Industrial equipment
  • Computer peripherals
  • Medical devices
  • Telecommunications equipment
  • Automotive electronics

Features

  • Momentary contact switch
  • Vertical actuator
  • Durable construction
  • Long lifespan
  • High reliability

Benefits

  • Provides a tactile feedback for user input
  • Ensures reliable switching performance
  • Suitable for various environmental conditions
  • Long-term reliability reduces maintenance costs
  • Compact design allows for high-density PCB layouts

Additional Details

The specific electrical and mechanical characteristics of the DTSMW-69N-V-B, such as contact resistance, operating force, travel distance, and operating temperature range, can be found in the official Diptronics datasheet. The "-V" designates Vertical actuator. Contact Diptronics directly for detailed information about the switch's dimensions and PCB layout recommendations.

Because this part is a tactile switch, consider the audible click and tactile feel required for the end application when choosing this component. The switch is expected to provide consistent performance throughout its lifespan. Precise specifications should always be verified using the official Diptronics datasheet to ensure suitability for a specific design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
NXP / Nexperia
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess