EN
  • EN
  • DE
  • IT

DTSMG-62N-V-T/R

Part No DTSMG-62N-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description Switch Tactile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155703-DTSMG-62N-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSMG-62N-V-T/R CAD Model

Description

The DTSMG-62N-V-T/R is a tactile switch manufactured by Diptronics. It's designed for surface mounting and provides a distinct tactile feedback upon activation, making it suitable for various user interface applications. This switch is commonly used where a reliable and momentary electrical connection is needed.

Applications

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Industrial control panels
  • Medical equipment
  • Automotive electronics
  • Computer peripherals (e.g., mice, keyboards)

Features

  • Surface mount design
  • Distinct tactile feedback
  • Compact size
  • High reliability
  • Tape and reel packaging for automated assembly

Benefits

  • Easy integration: The surface mount design simplifies the assembly process and reduces manufacturing costs.
  • User feedback: The tactile feedback provides confirmation of switch activation, enhancing the user experience.
  • Space saving: The compact size allows for high-density PCB layouts.
  • Long life: The switch is designed for a high number of operating cycles, ensuring long-term reliability.
  • Automated assembly: The tape and reel packaging enables efficient automated assembly processes.

Additional Details

The DTSMG-62N-V-T/R has specific electrical characteristics, including contact resistance, insulation resistance, and operating force. Refer to the Diptronics datasheet for detailed specifications. The switch is designed to withstand various environmental conditions, including temperature and humidity. The 'V' in the part number likely refers to a specific actuator height or color. The T/R indicates it is supplied on Tape and Reel for automated assembly.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadcom Limited
Contact for details
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Conexant Systems
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess