EN
  • EN
  • DE

1188P-1K2-V-T/R

Part No 1188P-1K2-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114352-1188P-1K2-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1188P-1K2-V-T/R CAD Model

Description

The 1188P-1K2-V-T/R is a trimmer potentiometer manufactured by Diptronics. Trimmer potentiometers are compact, adjustable electronic components used for fine-tuning or calibration in various circuits. This particular model is designed for surface mounting.

Applications

  • Calibration of electronic circuits
  • Audio equipment adjustments
  • Sensor adjustments
  • Power supply fine-tuning
  • Robotics
  • Industrial control systems

Features

  • Surface Mount Design: Enables automated assembly processes and compact circuit layouts.
  • Compact Size: Minimizes board space requirements.
  • Adjustable Resistance: Allows for precise setting of resistance values.
  • Enclosed Construction: Provides protection against dust and other contaminants, enhancing reliability.
  • High Stability: Offers consistent performance over a wide range of operating conditions.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits

  • Precise Calibration: Enables accurate fine-tuning of electronic circuits.
  • Space Saving: Compact design allows for integration in densely populated circuit boards.
  • Automated Assembly: Surface mount design simplifies manufacturing and reduces assembly costs.
  • Enhanced Reliability: Enclosed construction protects the component from environmental factors.
  • Cost-Effective: Provides a balance of performance and value for a variety of applications.
  • Simplified Adjustment: Allows for easy modification of circuit parameters during development or maintenance.

Additional Details

The 1188P series trimmer potentiometer likely features a resistance value of 1.2kΩ (1K2). The 'V' may indicate vertical adjustment orientation, and 'T/R' indicates tape and reel packaging for automated assembly. It is crucial to consult the Diptronics datasheet for precise specifications such as tolerance, temperature coefficient, power rating, and dimensions to ensure correct implementation in your design. Proper soldering techniques are crucial for surface mount components to ensure a reliable electrical connection.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Panjit
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention