EN
  • EN
  • DE

ZXRE330ESA-7

Part No ZXRE330ESA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 55µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 2 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ZXRE330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372457-ZXRE330ESA-7
Ultra Librarian 3D Model Ultra Librarian ZXRE330ESA-7 CAD Model

Description

Introducing the ZXRE330ESA-7 Voltage Reference from Diodes Incorporated

The ZXRE330ESA-7 is a precision voltage reference component manufactured by Diodes Incorporated, a company known for its high-quality semiconductor products. This device is designed to offer a stable and accurate reference voltage, making it an essential component in various electronic applications where voltage precision is critical.

The ZXRE330ESA-7 boasts an impressive output voltage of 3.3V, which is maintained with a high level of accuracy over a wide range of operating conditions. This precision is due to the device's low dynamic impedance and excellent temperature stability. The voltage reference has been engineered to operate with a minimal supply voltage overhead, ensuring efficient performance even in low-voltage applications.

One of the key features of the ZXRE330ESA-7 is its low temperature coefficient, typically around 20ppm/°C, which ensures minimal deviation in output voltage with changes in ambient temperature. This makes the device particularly suitable for applications that are sensitive to temperature variations, such as precision instrumentation, data converters, and battery-operated devices.

The ZXRE330ESA-7 comes in a small SOT-23 package, which is ideal for space-constrained applications. Despite its compact size, it does not compromise on power dissipation, which is a testament to Diodes Incorporated's commitment to combining performance with practicality. The device is also characterized by its low output noise, contributing to the overall stability and reliability of the systems it's integrated into.

Additionally, the ZXRE330ESA-7 offers excellent long-term stability and a wide operating current range, making it versatile for a broad spectrum of applications. It is designed to be robust and is capable of withstanding transient conditions, which is crucial for maintaining consistent performance and protecting the integrity of the application it serves.

In summary, the ZXRE330ESA-7 from Diodes Incorporated is a high-performance voltage reference that offers a combination of precision, stability, and versatility. Its compact form factor and robust design make it a preferred choice for engineers and designers looking to ensure consistent performance in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5414 $51.4330
230+ $0.4443 $102.1890
350+ $0.4304 $150.6400
485+ $0.4165 $202.0025
625+ $0.4026 $251.6250
835+ $0.3610 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess