EN
  • EN
  • DE

ZXRE1004CFTA

Part No ZXRE1004CFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.22V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.22V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 75ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 8μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1120416-ZXRE1004CFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXRE1004CFTA CAD Model

Description

Product Overview: ZXRE1004CFTA

The ZXRE1004CFTA is a high-performance, precision voltage reference component manufactured by Diodes Incorporated. This device is designed to offer a stable and accurate reference voltage for various applications, including data converters, battery-powered devices, and power supplies. With its compact SOT-23 package, the ZXRE1004CFTA is an ideal solution for space-constrained applications that require precise voltage regulation.

Key Features

  • Output Voltage: The ZXRE1004CFTA provides a fixed output voltage of 4.096V, which is a common reference voltage used in many analog-to-digital converters (ADCs).
  • High Precision: This voltage reference boasts an impressive initial accuracy, ensuring that devices operate consistently and reliably.
  • Low Temperature Coefficient: Temperature fluctuations can significantly impact the performance of voltage references. The ZXRE1004CFTA is engineered to have a low temperature coefficient, minimizing the effects of temperature changes on the output voltage.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, making it suitable for low-voltage operations.
  • Wide Operating Range: It can operate over a broad range of supply voltages, accommodating various application requirements and ensuring versatility in usage.
  • Stable with Capacitive Loads: The ZXRE1004CFTA remains stable with capacitive loads, making it more robust and reliable in complex circuits.

Applications

The ZXRE1004CFTA is versatile and can be used in a wide range of electronic applications. Some of the common applications include:

  • Precision power supplies
  • Data acquisition systems
  • Battery-powered equipment
  • Industrial and automotive electronics
  • Portable instrumentation

In summary, the ZXRE1004CFTA from Diodes Incorporated is a high-quality, precision voltage reference that provides stable and accurate performance. Its low temperature coefficient, low dropout voltage, and ability to handle capacitive loads make it a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess