EN
  • EN
  • DE

ZXMN3A02X8TA

Part No ZXMN3A02X8TA
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N-CH 30V 5.3A 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 5.3A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 25mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 26.8nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1400pF at 25V
Power Dissipation (Maximum) 1.1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-MSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283442-ZXMN3A02X8TA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN3A02X8TA CAD Model

Description

Introducing the ZXMN3A02X8TA from Diodes Incorporated

The ZXMN3A02X8TA is a cutting-edge, high-performance N-channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to meet the rigorous demands of modern electronic applications, offering a compact, efficient, and reliable solution for power management challenges.

Key Features

  • Low On-Resistance: The ZXMN3A02X8TA boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High Continuous Drain Current: With a high continuous drain current, this MOSFET can handle significant levels of current, making it suitable for high-power applications and ensuring optimal performance even under strenuous conditions.
  • Enhanced Thermal Performance: The device is housed in an ultra-small leadless DFN2020-8 (Dual) package, which provides excellent thermal performance and minimizes the footprint on the PCB.
  • RoHS Compliant: In line with modern environmental standards, the ZXMN3A02X8TA is fully RoHS compliant, minimizing the environmental impact and ensuring compatibility with green initiatives.

Applications

The versatility of the ZXMN3A02X8TA allows it to be used in a wide range of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • DC-DC converters
  • Battery management systems
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The ZXMN3A02X8TA is subjected to rigorous testing and quality control measures, ensuring that it meets the stringent requirements of industrial and commercial applications. Its reliability is backed by Diodes Incorporated's reputation for excellence in semiconductor manufacturing.

Whether you're designing a sophisticated power supply or looking for a robust component for your motor control circuit, the ZXMN3A02X8TA from Diodes Incorporated offers the performance, efficiency, and reliability that your project demands.

For detailed specifications and application notes, visit the Diodes Incorporated website or contact their technical support team for comprehensive guidance on integrating the ZXMN3A02X8TA into your next project.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9952 $50.9184
41+ $2.4576 $100.7616
64+ $2.3808 $152.3712
87+ $2.3040 $200.4480
113+ $2.2272 $251.6736
151+ $1.9968 $301.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess