The ZXDD30S4805 is a high-performance, precision adjustable shunt regulator designed by Diodes Incorporated. This component is engineered to offer a solution for voltage regulation in a wide array of applications, ranging from power supplies to battery chargers, and from voltage adapters to energy management systems. The flexibility and reliability of the ZXDD30S4805 make it an ideal choice for designers looking for a regulator that can be fine-tuned to their specific requirements.
Key Features
- Adjustable Output Voltage: The ZXDD30S4805 offers an adjustable output voltage range, which can be set from Vref (reference voltage) to 36V through the use of external resistors. This feature allows for high flexibility in customizing the output to meet the specific needs of various applications.
- Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms, the ZXDD30S4805 ensures stable voltage regulation, even under changing load conditions. This low impedance is critical for maintaining consistent performance and protecting sensitive electronics.
- High Precision Reference Voltage: The device boasts a precision reference voltage of 2.495V with a tight tolerance, ensuring accurate voltage regulation and stability over the entire operating temperature range.
- Wide Operating Temperature Range: The ZXDD30S4805 is designed to operate over a broad temperature range, making it suitable for use in environments that experience significant temperature variations.
- Surface-Mount Package: The compact SOT-23 package allows for efficient space utilization on printed circuit boards, making it a great choice for applications where space is at a premium.
Applications
The versatility of the ZXDD30S4805 extends to a multitude of applications. It is particularly well-suited for use in:
- Switching power supplies
- Linear power supplies
- Instrumentation systems
- Adjustable power supplies
- Computer motherboards
- Consumer electronics
With its combination of adjustability, precision, and robustness, the ZXDD30S4805 from Diodes Incorporated stands out as a top choice for designers and engineers seeking a reliable shunt regulator for their electronic designs.