EN
  • EN
  • DE

ZTX705STZ

Part No ZTX705STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 120V 1A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 2mA, 2A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 3000 at 1A, 5V
Maximum Power 1W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX705
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 758208-ZTX705STZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX705STZ CAD Model

Description

Introducing the ZTX705STZ from Diodes Incorporated

Diodes Incorporated presents the ZTX705STZ, a high-performance PNP transistor designed to meet the needs of a wide range of electronic applications. This device is a testament to Diodes Incorporated's commitment to providing reliable and efficient semiconductor solutions to the industry.

Key Features

  • High Current Capability: The ZTX705STZ boasts a collector current of up to 2A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor features a low collector-emitter saturation voltage, which ensures reduced power loss and improved efficiency in operation.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, Diodes Incorporated offers a complementary NPN type, providing designers with flexibility in their circuit designs.
  • TO-92-3 Package: Encased in a TO-92-3 package, the ZTX705STZ is designed for through-hole mounting, offering ease of integration into existing designs.

Applications

The ZTX705STZ is versatile and can be utilized in a variety of applications, including:

  • Power management circuits
  • Linear amplification and switching
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Reliability and Quality

Diodes Incorporated ensures that the ZTX705STZ meets stringent quality standards. Each transistor is subjected to rigorous testing and quality control measures to guarantee reliable performance in even the most demanding environments. The device is also RoHS compliant, adhering to environmental regulations and ensuring minimal ecological impact.

Technical Support and Resources

Customers can access comprehensive technical support for the ZTX705STZ, including detailed datasheets, application notes, and design tools. Diodes Incorporated's dedicated support team is available to assist with any design challenges, ensuring a smooth integration of the ZTX705STZ into your projects.

Whether you're designing power supplies, amplifiers, or any other application requiring a robust PNP transistor, the ZTX705STZ from Diodes Incorporated is an excellent choice that combines performance, reliability, and quality.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess