EN
  • EN
  • DE

ZSM560C

Part No ZSM560C
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY 5.0V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.5 μs Typical Propagation Delay
Voltage - Threshold 4.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1097029-ZSM560C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZSM560C CAD Model

Description

Introducing the ZSM560C from Diodes Incorporated

The ZSM560C is a cutting-edge, high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically engineered to meet the rigorous demands of high-efficiency power management applications. With its compact footprint and robust design, the ZSM560C is an ideal choice for space-constrained and power-sensitive electronics.

Key Features

  • Low Forward Voltage Drop: The ZSM560C boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss and heat generation during operation.
  • High Surge Current Capability: This device is capable of withstanding high surge currents, ensuring reliability and stability in applications subject to transient overcurrent conditions.
  • Power Dissipation: With an impressive power dissipation rating, the ZSM560C can handle higher power levels, making it suitable for more demanding applications.
  • Thermal Performance: The excellent thermal performance of the ZSM560C allows for better heat dissipation, contributing to a longer operational lifespan and consistent performance.

Applications

The versatility of the ZSM560C allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting
  • Battery charging systems
  • Automotive applications
  • High-frequency inverters

Product Specifications

The ZSM560C is a surface-mount device that comes in a compact SOD-123 package, making it easy to integrate into various circuit designs. It supports a repetitive peak reverse voltage of up to 60V, which is suitable for many electronic circuits. The average rectified forward current is rated at 5A, providing ample current handling for a wide range of power requirements.

Diodes Incorporated has a reputation for producing reliable and durable components, and the ZSM560C is no exception. It is RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability and safety standards. With its combination of efficiency, power handling, and thermal performance, the ZSM560C is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8191 $61.4325
175+ $0.6722 $117.6350
270+ $0.6512 $175.8240
370+ $0.6302 $233.1740
475+ $0.6091 $289.3225
635+ $0.5461 $346.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess