EN
  • EN
  • DE

ZRC500F01TA

Part No ZRC500F01TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±1%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 105μVrms
Current - Cathode 25μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 115173-ZRC500F01TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZRC500
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ZRC500F01TA CAD Model

Description

Introducing the ZRC500F01TA Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the ZRC500F01TA, a precision voltage reference that offers a stable and accurate reference voltage for various applications. This high-performance component is designed to cater to the needs of engineers and designers who require a reliable reference voltage source for their circuits.

Key Features of the ZRC500F01TA

  • Precision Reference Voltage: The ZRC500F01TA provides a fixed output voltage of 5.0V, ensuring precise voltage reference for A/D and D/A converters, voltage monitors, and other electronic applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of ±20ppm/°C, this voltage reference maintains a stable output over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to operate effectively even with a minimal difference between the input and output voltages, enhancing its efficiency in low-voltage operations.
  • Wide Operating Current Range: The ZRC500F01TA operates over a wide current range from 60µA to 15mA, providing flexibility in various design scenarios and ensuring compatibility with a broad range of peripheral components.
  • High Output Current Capability: This voltage reference can supply an output current of up to 20mA, making it capable of driving heavy loads when necessary.
  • Stable with Capacitive Loads: The ZRC500F01TA is designed to be stable with capacitive loads, which is critical for applications that involve long cables or specific filtering requirements.

Applications

The ZRC500F01TA is ideal for use in a multitude of electronic applications, including:

  • Precision power supplies
  • Data acquisition systems
  • Industrial instrumentation
  • Battery-powered equipment
  • Portable consumer devices

Package and Quality Assurance

The ZRC500F01TA comes in a compact TO-92 package, which is widely accepted in the industry and is suitable for through-hole mounting, offering ease of integration into various circuit designs. Diodes Incorporated ensures the highest quality and reliability of its products, and the ZRC500F01TA is no exception, undergoing rigorous testing and quality control measures.

With its robust feature set and flexible operation, the ZRC500F01TA from Diodes Incorporated stands out as an excellent choice for designers seeking a stable and reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2759 $50.0698
54+ $1.8674 $100.8396
83+ $1.8091 $150.1553
115+ $1.7507 $201.3305
148+ $1.6923 $250.4604
198+ $1.5173 $300.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess