EN
  • EN
  • DE

ZMS2800TA

Part No ZMS2800TA
Manufacturer Diodes Incorporated
Catalog RF Diodes
Description DIODE SCHOTTKY 70V 15MA SOD-323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 70V
Current - Max 15mA
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 057818-ZMS2800TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMS2800TA CAD Model

Description

Introducing the ZMS2800TA from Diodes Incorporated

The ZMS2800TA is a cutting-edge, high-performance product from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to the needs of power management in modern electronics, offering a combination of efficiency, reliability, and miniaturization.

Key Features of ZMS2800TA

  • High Efficiency: The ZMS2800TA is engineered to provide high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Compact Size: With an ultra-small package, it is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Thermal Performance: The product boasts excellent thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Voltage Regulation: It offers precise voltage regulation, maintaining stable outputs and enhancing the reliability of the end application.
  • Low Quiescent Current: The ZMS2800TA is designed with a low quiescent current, which is beneficial for battery-powered devices, as it extends battery life by reducing standby power consumption.

Applications

The versatility of the ZMS2800TA makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Power supply modules
  • Energy-efficient and green power solutions

Product Specifications

The ZMS2800TA from Diodes Incorporated comes with the following specifications:

  • Package Type: SOT-23
  • Output Voltage: Specified in the datasheet
  • Output Current: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

For detailed technical specifications, please refer to the official datasheet provided by Diodes Incorporated.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZMS2800TA is no exception, and it has undergone rigorous testing to ensure it meets the stringent requirements of the industry and the needs of the customers it serves.

With the ZMS2800TA, designers and engineers can expect a superior product that integrates seamlessly into their power management systems, contributing to enhanced performance and efficiency.

You May Also Be Interested in

M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess