EN
  • EN
  • DE

ZM33064N8TA

Part No ZM33064N8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITOR 5V 8-SOIC / Processor Supervisor 4.61V 1 Open Collector 8-Pin SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.5 μs Typical Propagation Delay
Voltage - Threshold 4.6V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800379-ZM33064N8TA
Popularity Medium
Supply and Demand Status Balance
Family Name ZM33064
Introduction Date May 13, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZM33064N8TA CAD Model

Description

Introducing the ZM33064N8TA - A Robust Voltage Monitor from Diodes Incorporated

The ZM33064N8TA is a precision voltage monitor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is tailored for applications that require accurate voltage detection and monitoring to ensure the reliability and stability of electronic systems.

Key Features of ZM33064N8TA

  • Voltage Threshold Accuracy: The ZM33064N8TA offers an impressive threshold accuracy of ±1%, providing precise voltage monitoring crucial for sensitive electronic circuits.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage monitor consumes minimal power, making it ideal for battery-operated devices and power-conscious applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring versatility across multiple platforms.
  • Fast Response Time: The device is engineered to respond quickly to voltage changes, ensuring timely actions can be taken to protect critical system components.
  • Operating Temperature Range: The ZM33064N8TA is robust and reliable, functioning optimally within a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The ZM33064N8TA is a versatile component that can be integrated into numerous applications. Its precision and reliability make it an excellent choice for:

  • Power supply monitoring
  • Battery management systems
  • Microprocessor reset circuits
  • System power-on reset
  • Portable electronics
  • Automotive electronics

Package and Availability

The ZM33064N8TA comes in a small, surface-mount SOT23-3 package, which is suitable for space-constrained applications. Its compact form factor, combined with the high level of integration, simplifies the design and reduces the overall footprint on the PCB.

Diodes Incorporated has a reputation for delivering high-performance semiconductor solutions, and the ZM33064N8TA is no exception. With its precision voltage monitoring capabilities, low power consumption, and fast response time, it stands as a reliable component for safeguarding electronic systems against voltage anomalies. Whether for consumer electronics, automotive, or industrial applications, the ZM33064N8TA is a smart choice for designers looking to enhance system stability and protection.

For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess