EN
  • EN
  • DE

ZM33064GTA

Part No ZM33064GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITOR 5V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.5 μs Typical Propagation Delay
Voltage - Threshold 4.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 100913-ZM33064GTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZM33064GTA CAD Model

Description

Introducing the ZM33064GTA Voltage Supervisor from Diodes Incorporated

The ZM33064GTA is a cutting-edge voltage supervisor designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This device is engineered to provide precision monitoring of power supplies, ensuring that electronic systems operate reliably within their intended voltage thresholds. The ZM33064GTA is an essential component for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features of the ZM33064GTA

  • Precision Voltage Monitoring: The ZM33064GTA is designed to monitor voltages accurately, ensuring that the system is protected from undervoltage conditions that could lead to malfunctions or damage.
  • Low Power Consumption: With its focus on energy efficiency, this device consumes minimal power, making it ideal for battery-operated applications where power conservation is critical.
  • Manual Reset Capability: The inclusion of a manual reset input provides designers with the flexibility to initiate a system reset as per specific application requirements.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the ZM33064GTA is designed for space-constrained applications, allowing for integration into compact PCB designs without compromising performance.
  • Wide Operating Temperature Range: This voltage supervisor is built to withstand a broad range of temperatures, making it suitable for use in environments with varying thermal conditions.

Applications

The ZM33064GTA is versatile and can be used in various applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Telecommunication systems

With its precision voltage monitoring and robust feature set, the ZM33064GTA from Diodes Incorporated is a reliable solution for designers looking to enhance system stability and protect against power-related issues. Its compact form factor and energy-efficient operation make it an excellent choice for modern electronic designs, where performance and space savings are of utmost importance.

For more information on the ZM33064GTA, including detailed specifications, application notes, and ordering information, please visit the Diodes Incorporated website or contact their sales team.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess