EN
  • EN
  • DE

ZC834ATA

Part No ZC834ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 47PF 25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 51.7pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 108629-ZC834ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC834ATA CAD Model

Description

The ZC834ATA is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. Designed with advanced technology, this operational amplifier delivers excellent accuracy and stability, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Precision: With its fine-tuned design, the ZC834ATA offers outstanding precision, which is crucial for sensitive electronics that require accurate signal processing.
  • Low Noise: This op-amp boasts a low-noise operation, ensuring that signals are amplified without adding significant interference or distortion.
  • Wide Bandwidth: The device's wide bandwidth allows it to handle a broad range of frequencies, making it versatile for various applications.
  • Stable Performance: The ZC834ATA is engineered for stability under different conditions, providing reliable performance over time and temperature variations.

Applications

The ZC834ATA is suitable for a variety of applications, including:

  • Audio Equipment: Enhancing sound quality through precise signal amplification.
  • Sensor Interfaces: Accurate processing of signals from various types of sensors.
  • Data Acquisition Systems: Ensuring the integrity of data captured from external sources.
  • Analog Filters: Used in circuits requiring high precision filtering.
  • Control Systems: Providing the precision required for controlling mechanisms in industrial and automotive systems.

Technical Specifications

The ZC834ATA comes with a comprehensive set of technical specifications designed to meet the needs of demanding applications:

  • Supply Voltage Range: Detailed in the datasheet for optimal performance.
  • Output Type: Compatible with a variety of circuits and design requirements.
  • Mounting Type: Surface mount package for easy integration into PCB designs.
  • Package / Case: Information available in the product datasheet, including dimensions and pin configuration.

For more detailed information, including operating temperatures, power consumption, and other electrical characteristics, please refer to the official datasheet provided by Diodes Incorporated.

Ordering Information

The ZC834ATA is available for order through Diodes Incorporated's distribution network. When ordering, ensure to use the exact product code to avoid any discrepancies.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess