EN
  • EN
  • DE

ZC833ATA

Part No ZC833ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 33PF 25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 36.3pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1119968-ZC833ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC833ATA CAD Model

Description

Introducing the ZC833ATA from Diodes Incorporated

The ZC833ATA is a cutting-edge, high-performance product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to meet the rigorous demands of modern electronic applications, providing reliability and efficiency in an array of devices.

Key Features

  • Low Saturation Voltage: The ZC833ATA boasts a low V<sub>CE(sat) which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
  • High Current Gain: With its high h<sub>FE level, this product ensures a high current gain, facilitating better performance in amplifying applications.
  • Fast Switching Times: Speed is crucial in today’s electronic devices, and the ZC833ATA offers fast switching times, enabling quicker response times in circuits.
  • Robust Thermal Performance: Designed to withstand significant temperature variations, this component maintains its performance across a wide thermal range.
  • Compact Package: The ZC833ATA comes in a small package, making it suitable for space-constrained applications without compromising on power.

Applications

The versatile nature of the ZC833ATA makes it an excellent choice for a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZC833ATA is produced using the latest manufacturing techniques and is subjected to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this component to perform consistently over time, even in the most demanding conditions.

Environmentally Friendly

With an eye towards environmental responsibility, the ZC833ATA adheres to international standards for RoHS compliance, ensuring that it is free from hazardous substances. This commitment to sustainability makes it a responsible choice for both manufacturers and consumers looking to minimize their environmental impact.

Whether you're designing a sophisticated power management system or an intricate audio amplifier, the ZC833ATA from Diodes Incorporated is sure to exceed your expectations with its outstanding performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess