EN
  • EN
  • DE

ZC833BTA

Part No ZC833BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR CAP SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 25 V Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ZC833B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number ZC833BTR, ZC833BCT, ZC833BDKR, ZC833BTA-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904241-ZC833BTA
Ultra Librarian 3D Model Ultra Librarian ZC833BTA CAD Model

Description

Introducing the ZC833BTA from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZC833BTA, a high-performance, precision operational amplifier designed for a wide range of applications. This advanced op-amp features a combination of low offset voltage, high input impedance, and low power consumption, making it an ideal choice for battery-powered devices, sensor amplifiers, and active filters.

The ZC833BTA offers a slew rate that ensures fast response times for high-speed signal processing tasks. It is characterized by a gain-bandwidth product that allows for a wide frequency range of operation, suitable for audio applications and other signal amplification needs. With its rail-to-rail output stage, the ZC833BTA can drive loads directly and is optimized for low voltage single-supply operations, ranging from +2.7V to +5.5V, which provides designers with flexibility in various circuit configurations.

Built with reliability in mind, the ZC833BTA operates within an extended industrial temperature range, ensuring consistent performance in challenging environmental conditions. Its low input bias current minimizes errors in high impedance sensor circuits, making it a great fit for precision measurement devices.

The device is packaged in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint of the ZC833BTA does not compromise its functionality or reliability, providing a high-quality solution for portable and miniaturized electronic systems.

Key features of the ZC833BTA include:

  • Low input offset voltage
  • High input impedance
  • Low power consumption
  • Fast slew rate and wide gain-bandwidth product
  • Rail-to-rail output
  • Single-supply operation from +2.7V to +5.5V
  • Extended industrial temperature range
  • Compact SOT-23 packaging

Whether you are designing a sophisticated audio system, a battery-operated device, or a sensitive measurement instrument, the ZC833BTA from Diodes Incorporated provides the performance and reliability required to deliver superior results.

For more detailed information, including datasheets, application notes, and ordering options, visit Diodes Incorporated's official website or contact your local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess