The UFZT951TA from Diodes Incorporated is a high-performance PNP transistor designed for a wide range of applications. This product is part of Diodes Incorporated's extensive line of bipolar junction transistors (BJTs), known for their reliability and efficiency in electronic circuits.
Key Features
- Transistor Polarity: PNP
- Collector-Emitter Voltage (VCEO): -60V
- Collector-Base Voltage (VCBO): -80V
- Emitter-Base Voltage (VEBO): -5V
- Collector Current - Continuous (IC): -2A
- Power Dissipation (Pd): 2W
- DC Current Gain (hFE): 120 to 470 at IC = -500mA
- Operating and Storage Junction Temperature Range: -55°C to +150°C
The UFZT951TA transistor offers high power dissipation and a robust voltage rating, making it an ideal choice for high-power switching and amplification tasks. With a collector current of -2A, it can handle significant load currents, and the wide range of current gain ensures flexibility in various circuit designs.
Applications
This transistor is suitable for a broad spectrum of applications, including but not limited to:
- Power management solutions
- Load switch circuits
- Signal amplification
- Motor control
- Linear amplification and switching
Package and Quality
The UFZT951TA comes in a surface-mount SOT-223 package, which is not only space-efficient but also allows for better thermal performance and power handling. The product is RoHS compliant and adheres to the stringent quality standards set by Diodes Incorporated, ensuring reliability and performance consistency.
Whether you're designing power supplies, working on audio amplifiers, or involved in automotive electronics, the UFZT951TA provides the performance and durability needed for your applications. Its combination of power capability, thermal efficiency, and current handling makes it a versatile component in any electronic designer's toolkit.