The TLC27L1IS-13 is a high-quality operational amplifier (op-amp) from Diodes Incorporated, designed to offer low power consumption along with a wide range of input and output characteristics. This precision op-amp is an ideal choice for battery-powered applications and other systems where power efficiency is a critical concern.
Key Features
- Power Efficiency: The TLC27L1IS-13 is optimized for low power consumption, making it suitable for portable and battery-operated devices.
- Input Offset Voltage: It features a low input offset voltage, which ensures high accuracy in signal amplification and processing applications.
- Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various application requirements.
- Output Swing: The op-amp provides a wide output swing, which maximizes the dynamic range and is especially useful in audio and instrumentation applications.
- Phase Reversal Protection: It includes phase reversal protection, which prevents unexpected output phase reversals, a critical feature when dealing with AC signals.
Applications
The TLC27L1IS-13 is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Medical instrumentation
- Analog signal conditioning
- Data acquisition systems
- Audio processing equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
±1.35V to ±8V |
| Input Offset Voltage |
Typically 0.9 mV |
| Input Bias Current |
Typically 1 pA |
| Operating Temperature Range |
-40°C to 85°C |
With its precision performance and power-saving capabilities, the TLC27L1IS-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.