EN
  • EN
  • DE

TB0640H-13-F

Part No TB0640H-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 031889-TB0640H-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB0640H-13-F CAD Model

Description

The TB0640H-13-F is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of Diodes Incorporated's extensive range of bridge rectifiers, designed to offer efficient and reliable rectification for AC to DC conversion applications. The TB0640H-13-F is particularly suited for use in a variety of electronic devices, including power supplies, adapters, lighting applications, and other general-purpose power rectification needs.

Key Features

  • High Current Capability: This bridge rectifier can handle a maximum average forward rectified current of 6A, making it suitable for high-current applications.
  • Peak Reverse Voltage: With a peak reverse voltage of 400V, the TB0640H-13-F ensures protection against voltage spikes and surges, providing a stable performance under various conditions.
  • Thermal Performance: The device is encapsulated in a heat-resistant package, which enhances its thermal conductivity and allows for better heat dissipation, ensuring longevity and reliability.
  • Low Forward Voltage Drop: Minimizing power loss, it features a low forward voltage drop, thereby increasing the efficiency of the overall system.
  • Surface Mount Package: Its SMB (DO-214AA) package is designed for surface mount applications, making it easy to integrate into modern PCB layouts.

Applications

The TB0640H-13-F is versatile and can be used across a broad spectrum of electronic circuits. It is particularly effective in power management solutions where space is at a premium and efficiency is paramount. With its robust design, it is also an excellent choice for harsh environments, where reliability is a critical factor.

Product Compliance

Diodes Incorporated is committed to providing environmentally friendly products that meet the latest regulatory standards. The TB0640H-13-F is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and safe for use in electronic equipment worldwide.

Conclusion

In summary, the TB0640H-13-F from Diodes Incorporated is a robust and efficient bridge rectifier that is ideal for a wide range of applications requiring high current capability and voltage protection. Its thermal efficiency, low power loss, and compliance with environmental standards make it a reliable and eco-conscious choice for designers and engineers.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5112 $51.1200
240+ $0.4195 $100.6800
370+ $0.4064 $150.3680
510+ $0.3933 $200.5830
660+ $0.3801 $250.8660
885+ $0.3408 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess