The SMCJ22CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This TVS diode is specifically engineered to shield sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. With its bidirectional clamping feature, it is an ideal choice for AC applications or situations where there is a need for a reverse standoff voltage protection.
Key Features
- Standoff Voltage: The device has a reverse standoff voltage of 22V, which makes it suitable for a wide range of applications.
- Peak Pulse Power: It can handle a peak pulse power of 1500W at 10/1000μs waveform, ensuring protection against high power surges.
- Clamping Voltage: The SMCJ22CA-13 provides a clamping voltage of 35.5V, safeguarding sensitive components from voltage spikes.
- Response Time: With a fast response time to transient over-voltages, this TVS diode ensures immediate protection for your circuitry.
- Package: It comes in a low-profile SMC package, which is ideal for automated placement and space-saving designs.
- Compliance: The device meets the ISO 7637-2 surge specification and is compliant with RoHS and REACH environmental standards.
Applications
The SMCJ22CA-13 is versatile and can be used in a variety of applications including:
- Power supply circuits
- Automotive systems
- Telecommunication devices
- Industrial electronics
- Consumer electronics
Reliability and Safety
Diodes Incorporated ensures that the SMCJ22CA-13 meets the highest standards of reliability and safety. Its ability to withstand temperature fluctuations and its robust construction make it a reliable choice for critical applications where component failure is not an option.
For detailed specifications and application notes, customers should refer to the official datasheet provided by Diodes Incorporated before integrating the SMCJ22CA-13 into their designs.