EN
  • EN
  • DE

SMCJ20AQ-13-F

Part No SMCJ20AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ20AQ-13-FDICT, SMCJ20AQ-13-FDITR, SMCJ20AQ-13-FDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895925-SMCJ20AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ20AQ-13-F CAD Model

Description

SMCJ20AQ-13-F TVS Diode by Diodes Incorporated

The SMCJ20AQ-13-F from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). This robust component is specifically engineered to safeguard voltage-sensitive devices within the electronic circuit.

Key Features and Benefits

  • Stand-off Voltage: The SMCJ20AQ-13-F has a stand-off voltage of 20V, which makes it suitable for a variety of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, providing improved performance by minimizing the voltage drop across the diode when a surge occurs.
  • Surface Mount Package: The SMCJ20AQ-13-F comes in a convenient surface-mount SMC package, allowing for efficient PCB layout design and easy integration into various electronic systems.
  • Environmentally Friendly: This product is compliant with RoHS and REACH directives, reflecting Diodes Incorporated's commitment to environmental responsibility.
  • High Temperature Stability: The TVS diode operates effectively over a broad temperature range, maintaining its protective characteristics even under extreme conditions.
  • Qualification Standards: It meets or exceeds applicable industry standards for performance and reliability, ensuring a trustworthy solution for circuit protection.

Applications

The SMCJ20AQ-13-F is ideal for protecting voltage-sensitive components in a wide range of applications, including:

  • Automotive systems
  • Industrial computers
  • Power supply devices
  • Telecommunication systems
  • Consumer electronics

With its robust design and reliable performance, the SMCJ20AQ-13-F TVS diode from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether deployed in commercial or industrial environments, this component provides superior protection against transient voltage spikes, ensuring the stable operation of critical systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3233 $58.1940
440+ $0.2653 $116.7320
675+ $0.2570 $173.4750
930+ $0.2488 $231.3840
1,205+ $0.2405 $289.8025
1,610+ $0.2155 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess