EN
  • EN
  • DE

SMCJ120CA-13-F

Part No SMCJ120CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 120VWM 193VC SMC / TVS Diode Single Bi-Dir 120V 1.5KW 2-Pin SMC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Minimum Breakdown Voltage 133V
Maximum Clamping Voltage 193V
Current - Peak Pulse (10/1000μs) 7.9A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC
Win Source Part Number 794670-SMCJ120CA-13-F
Popularity Medium
Supply and Demand Status Limited
Family Name SMCJ120CA
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SMCJ120CA-13-F CAD Model

Description

SMCJ120CA-13-F - 193V Clamp 7.9A Ipp TVS Diode Surface Mount

The SMCJ120CA-13-F is a 193V clamp, 7.9A peak pulse current (Ipp) transient voltage suppressor (TVS) diode from Diodes Incorporated. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient events. The SMCJ120CA-13-F is packaged in a surface mount (SMD) SMB (DO-214AA) package, making it ideal for use in space-constrained applications.

The SMCJ120CA-13-F features a low leakage current of 10uA at 193V, making it suitable for use in applications where power consumption is a critical concern. It also has a fast response time of less than 1ns, ensuring that it can protect sensitive components from even the fastest voltage transients.

The SMCJ120CA-13-F is typically used in a variety of applications, including:

  • Consumer electronics: TVs, computers, laptops, smartphones, tablets, and other consumer electronics devices are all vulnerable to voltage transients. The SMCJ120CA-13-F can be used to protect these devices from damage caused by lightning strikes, ESD, and other transient events.
  • Telecommunications equipment: Telecommunications equipment, such as routers, switches, and servers, is also vulnerable to voltage transients. The SMCJ120CA-13-F can be used to protect this equipment from damage, ensuring that critical communication networks remain operational.
  • Industrial control systems: Industrial control systems are essential for the operation of many critical industries, such as manufacturing, power generation, and transportation. The SMCJ120CA-13-F can be used to protect these systems from voltage transients, ensuring that they continue to operate safely and reliably.

Benefits of the SMCJ120CA-13-F

  • High protection: The SMCJ120CA-13-F provides a high level of protection against voltage transients, with a 193V clamping voltage and 7.9A Ipp.
  • Low leakage current: The SMCJ120CA-13-F has a low leakage current of 10uA at 193V, making it suitable for use in applications where power consumption is a critical concern.
  • Fast response time: The SMCJ120CA-13-F has a fast response time of less than 1ns, ensuring that it can protect sensitive components from even the fastest voltage transients.
  • SMD package: The SMCJ120CA-13-F is packaged in a surface mount (SMD) SMB (DO-214AA) package, making it ideal for use in space-constrained applications.

Applications of the SMCJ120CA-13-F

The SMCJ120CA-13-F is typically used in a variety of applications, including:

  • Consumer electronics: TVs, computers, laptops, smartphones, tablets, and other consumer electronics devices
  • Telecommunications equipment: Routers, switches, and servers
  • Industrial control systems: Manufacturing, power generation, and transportation systems
  • Medical devices: Pacemakers, defibrillators, and other life-critical medical devices
  • Automotive electronics: Airbag control systems, anti-lock braking systems (ABS), and other critical automotive electronics systems

Conclusion

The SMCJ120CA-13-F is a high-performance TVS diode that provides excellent protection against voltage transients. It is suitable for use in a wide variety of applications, including consumer electronics, telecommunications equipment, industrial control systems, medical devices, and automotive electronics.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess