EN
  • EN
  • DE

SMBJ30CAQ-13-F

Part No SMBJ30CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC SMB / 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 12.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ30CAQ-13-FDICT,SMBJ30CAQ-13-FDITR,SMBJ30CAQ-13-FDIDKR
Standard Package 3,000
Win Source Part Number 1335029-SMBJ30CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ30CAQ-13-F CAD Model

Description

Product Overview: SMBJ30CAQ-13-F by Diodes Incorporated

The SMBJ30CAQ-13-F, manufactured by Diodes Incorporated, is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a bidirectional device, which means it can clamp voltage spikes coming from either direction along the signal line, making it a versatile component for a wide range of applications.

Key Features

  • Surge Protection: With its capability to handle surges up to 600W (10/1000μs), the SMBJ30CAQ-13-F is an excellent choice for safeguarding electronic circuits against transient voltage events.
  • Working Voltage: It is designed to operate at a stand-off voltage of 30V, which makes it suitable for a variety of commercial and industrial voltage levels.
  • Low Clamping Voltage: The device features a low clamping voltage, ensuring that the protected components are exposed to a minimal voltage overshoot during a surge event.
  • Fast Response Time: The diode reacts to overvoltage conditions in picoseconds, providing immediate protection to the downstream components.
  • Package: It is offered in the SMB package, which is known for its compact footprint and suitability for automated assembly processes.
  • Compliance: The SMBJ30CAQ-13-F meets the ISO 7637-2 pulse 5a and 5b automotive requirements and is compliant with RoHS and REACH directives, ensuring environmental safety and global acceptance.

Applications

The SMBJ30CAQ-13-F is ideal for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Power supply devices
  • Telecommunication systems
  • Consumer electronics

Its ability to protect against high energy transients makes it an indispensable component in circuits that are exposed to harsh electrical environments or are prone to electrostatic discharge (ESD) events.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the SMBJ30CAQ-13-F is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by the industry and provides reliable performance throughout its lifecycle.

Whether you're designing a new system or looking to enhance the protection in an existing design, the SMBJ30CAQ-13-F offers the performance and reliability necessary to maintain the integrity of your electronic applications.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2836 $51.0480
430+ $0.2327 $100.0610
670+ $0.2254 $151.0180
920+ $0.2182 $200.7440
1,190+ $0.2109 $250.9710
1,590+ $0.1891 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess