EN
  • EN
  • DE

SMBJ20CAQ-13-F

Part No SMBJ20CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ20CAQ-13-FDIDKR, SMBJ20CAQ-13-FDICT, SMBJ20CAQ-13-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895769-SMBJ20CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ20CAQ-13-F CAD Model

Description

Product Overview: SMBJ20CAQ-13-F from Diodes Incorporated

The SMBJ20CAQ-13-F is a high-quality transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it safeguards.

Key Features

  • Stand-Off Voltage: The SMBJ20CAQ-13-F offers a stand-off voltage of 20V, making it suitable for a variety of applications where this voltage level is required for protection.
  • Peak Pulse Power: It can withstand peak pulse power dissipation of 600W for 10/1000µs waveforms, which is essential for absorbing high-energy transients without performance degradation.
  • Bi-Directional Clamping: As a bi-directional TVS diode, the SMBJ20CAQ-13-F provides symmetrical protection for AC applications or situations where a voltage spike can occur in both directions.
  • Fast Response Time: The device reacts quickly to transient events, typically in the picosecond range, ensuring immediate protection for the circuit components.
  • Low Leakage Current: It exhibits a low leakage current, minimizing power loss and contributing to the overall energy efficiency of the system.
  • Operating Temperature Range: The TVS diode operates effectively over a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.

Applications

The SMBJ20CAQ-13-F is ideal for a broad range of applications, including:

  • Power supply units
  • Communication systems
  • Automotive electronics
  • Industrial computers
  • Consumer electronics

Package and Quality Assurance

Encased in a DO-214AA (SMB) package, the SMBJ20CAQ-13-F is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards. Diodes Incorporated ensures product reliability and performance by adhering to stringent quality standards, making the SMBJ20CAQ-13-F a preferred choice for circuit protection in demanding applications.

With its robust design and versatile protection capabilities, the SMBJ20CAQ-13-F from Diodes Incorporated stands as a critical component for safeguarding electronic systems against voltage transients and maintaining the integrity and reliability of your equipment.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5370 $51.0150
230+ $0.4407 $101.3610
355+ $0.4269 $151.5495
485+ $0.4131 $200.3535
630+ $0.3994 $251.6220
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess