EN
  • EN
  • DE

SMBJ16CAQ-13-F

Part No SMBJ16CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ16
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ16CAQ-13-FDICT, SMBJ16CAQ-13-FDIDKR, SMBJ16CAQ-13-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895752-SMBJ16CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ16CAQ-13-F CAD Model

Description

Product Overview: SMBJ16CAQ-13-F from Diodes Incorporated

The SMBJ16CAQ-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection in a variety of applications. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Bi-Directional Protection: The SMBJ16CAQ-13-F is a bidirectional TVS diode, which means it can clamp transient voltages in both positive and negative directions, ensuring comprehensive protection for your circuitry.
  • Stand-Off Voltage: With a stand-off voltage of 16V, this device is optimized to work in systems where this voltage level is common, providing a buffer zone before clamping action is required.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W (@10/1000μs waveform), which allows it to absorb significant transient energy without failure.
  • Fast Response Time: The SMBJ16CAQ-13-F responds to over-voltage events in picoseconds, offering immediate protection against voltage spikes, thus safeguarding sensitive components effectively.
  • Low Incremental Surge Resistance: The device exhibits low incremental surge resistance, minimizing voltage drop during high surge events and ensuring better performance.

Applications

The SMBJ16CAQ-13-F is ideal for a wide range of applications where transient voltage protection is critical. It can be used in:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and network devices
  • Industrial control systems and automation equipment
  • Power supply units and voltage regulation modules
  • Automotive electronics and safety systems

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the SMBJ16CAQ-13-F is no exception. It is manufactured in compliance with the highest industry standards, ensuring reliability and performance in even the most demanding conditions. The component comes in a DO-214AA package, which is known for its compact footprint and is suitable for high-density circuit board designs.

Whether you are designing a new product or looking to enhance the protection of an existing one, the SMBJ16CAQ-13-F from Diodes Incorporated is an excellent choice to consider for safeguarding your electronic circuits against transient voltage events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0648 $50.2200
1,880+ $0.0532 $100.0160
2,915+ $0.0515 $150.1225
4,010+ $0.0499 $200.0990
5,190+ $0.0482 $250.1580
6,945+ $0.0432 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess