Product Overview: SMAJ58A-13-G-90 - Diodes Incorporated
The SMAJ58A-13-G-90 from Diodes Incorporated is a high-quality TVS (Transient Voltage Suppressor) diode designed to provide exceptional circuit protection in a wide range of applications. This robust component is engineered to shield sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and the inductive switching of motors.
Key Features
- Device Type: TVS - Transient Voltage Suppressors
- Reverse Standoff Voltage (Vrwm): 58V
- Breakdown Voltage (Vbr): 64.4V to 71.2V
- Clamping Voltage (Vc): 93.6V
- Peak Pulse Current (Ippm): 9.5A
- Package / Case: DO-214AC, also known as SMA
- Operating Temperature Range: -55°C to +150°C
- Polarity: Unidirectional
- Qualification: AEC-Q101 qualified for automotive applications
- Mounting Type: Surface Mount
- Lead-Free / RoHS Compliant: Yes
- Product Status: Active
Applications
The SMAJ58A-13-G-90 is ideal for protecting voltage sensitive components from high transient conditions in a variety of applications, including:
- Automotive systems
- Industrial computers
- Power supply devices
- Telecommunication systems
- Consumer electronics
- Medical equipment
Product Benefits
This TVS diode offers several benefits to the designer and end-user:
- Enhanced reliability with fast response time to transient over-voltage events.
- Robust construction designed to withstand harsh environmental conditions.
- Low incremental surge resistance to provide better performance in surge protection.
- Compact SMA package allows for efficient use of board space in design.
- Compliance with RoHS directives makes it suitable for use in environmentally sensitive applications.
With its combination of features, the SMAJ58A-13-G-90 TVS diode from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against voltage transients.