EN
  • EN
  • DE

SMAJ48CA-13-F

Part No SMAJ48CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 48VWM 77.4VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ48
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ48CA-FDITR, SMAJ48CA-FDIDKR, SMAJ48CA-FDICT, SMAJ48CA13F
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895675-SMAJ48CA-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ48CA-13-F CAD Model

Description

Diodes Incorporated SMAJ48CA-13-F TVS Diode

The SMAJ48CA-13-F from Diodes Incorporated is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events. This high-quality TVS diode is a popular choice for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes, ensuring the reliability and longevity of electronic systems.

Key Features of the SMAJ48CA-13-F

  • Bi-directional Protection: The SMAJ48CA-13-F provides bi-directional clamping which is essential for AC applications or where the polarity is reversible, making it a versatile choice for various circuit configurations.
  • High Surge Capability: With its high surge capability, this diode can withstand high energy transients without degradation, ensuring continued performance after multiple surge events.
  • Low Clamping Voltage: The low clamping voltage of this TVS diode minimizes the stress on the protected component during a transient voltage spike, reducing the risk of damage.
  • Fast Response Time: Its fast response time to transient events ensures that the sensitive parts of the electronic system are quickly protected from sudden voltage increases.
  • Compact Package: Housed in a small-footprint surface-mount SMA package, the SMAJ48CA-13-F is ideal for space-constrained applications while providing excellent thermal and electrical characteristics.

Applications

The SMAJ48CA-13-F is suitable for a wide range of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Portable Devices
  • Power Supply Protection
  • Automotive Electronics

With its capability to protect against overvoltage transients such as ESD, lightning, and other induced voltage surges, the SMAJ48CA-13-F is an essential component for any design where electronic components need to be shielded from harsh electrical environments. Its reliability and performance are backed by Diodes Incorporated's reputation for producing high-quality electronic components.

For those seeking a reliable and efficient way to protect their electronic investments, the SMAJ48CA-13-F offers an optimal solution in a compact, easy-to-integrate form factor.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1778 $50.6730
690+ $0.1459 $100.6710
1,065+ $0.1413 $150.4845
1,465+ $0.1368 $200.4120
1,895+ $0.1322 $250.5190
2,535+ $0.1185 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,581 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess