EN
  • EN
  • DE

SMAJ200A-13-F

Part No SMAJ200A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 200VWM 324VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ200
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ200A-13-FDICT-ND, SMAJ200A-13FDICT, SMAJ200A13F, SMAJ200A-13FDITR, SMAJ200A-13-FDIDKR, SMAJ200A-13FDIDKR, SMAJ200A-13-FDITR-ND, SMAJ200A-13-FDICT, SMAJ200A-13-FDITR, SMAJ200A-13-FDIDKR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895643-SMAJ200A-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ200A-13-F CAD Model

Description

The SMAJ200A-13-F from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This component is ideal for safeguarding voltage-sensitive components which require high reliability and high surge capability.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 200V, which makes it suitable for a wide range of applications where this voltage level is critical for system protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Clamping Voltage: When subjected to a high voltage spike, the SMAJ200A-13-F clamps to a safe voltage level, thus protecting downstream circuits from damage.
  • Low Leakage Current: The low leakage current of the diode minimizes power loss and ensures the efficiency of the protected circuit.
  • Fast Response Time: With its fast response time to transient events, this TVS diode quickly reacts to overvoltage conditions, providing immediate protection to sensitive components.
  • Uni-directional: The SMAJ200A-13-F is a uni-directional TVS diode, making it suitable for applications where the protection is required in one direction only.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it does not contain hazardous substances and is environmentally friendly.

Applications

The SMAJ200A-13-F is versatile and can be used in a variety of applications, including:

  • Power Supply
  • Industrial Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Networking Equipment

Quality and Reliability

Diodes Incorporated ensures that the SMAJ200A-13-F is manufactured to the highest quality standards, providing reliable protection in the most demanding environments. With its robust construction and proven design, this TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,065+ $0.0561 $115.8465
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,695+ $0.0507 $288.7365
7,615+ $0.0455 $346.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess