EN
  • EN
  • DE

SMAJ130CA-13-F

Part No SMAJ130CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 130VWM 209VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 130V
Minimum Breakdown Voltage 144V
Max Clamping Voltage 209V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 029006-SMAJ130CA-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ130CA-13-F CAD Model

Description

Product Overview: SMAJ130CA-13-F by Diodes Incorporated

The SMAJ130CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is an ideal solution for the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in a wide range of applications including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Bidirectional Protection: The SMAJ130CA-13-F offers bidirectional clamping which is highly effective in protecting both polarities of voltage spikes, making it versatile for various circuit configurations.
  • High Surge Capability: With its excellent surge suppression capabilities, it can handle surges in accordance with the IEC 61000-4-5 standard, ensuring reliable performance under harsh conditions.
  • Low Leakage Current: It is designed to have a low leakage current, which enhances the overall energy efficiency of the systems in which it is employed.
  • Fast Response Time: The device reacts in picoseconds to overvoltage events, providing immediate protection to sensitive components and preventing damage.
  • Compact Package: Encased in a DO-214AC (SMA) package, the SMAJ130CA-13-F is compact and suitable for high-density circuit board designs.

Electrical Characteristics

The SMAJ130CA-13-F has a standoff voltage of 130V, which makes it suitable for a range of applications requiring this level of protection. Its peak pulse power dissipation is rated at 400W for 10/1000μs waveforms, which allows it to withstand significant power spikes without degradation.

Quality and Reliability

Diodes Incorporated is known for its commitment to high-quality products, and the SMAJ130CA-13-F is no exception. It is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Additionally, its robust construction ensures long-term reliability, which is critical for maintaining the integrity of electronic systems.

Applications

The versatile nature of the SMAJ130CA-13-F makes it suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Power Supply Protection
  • AC/DC Applications
  • Data Line Protection

With its combination of features, the SMAJ130CA-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0439 $50.0460
2,775+ $0.0361 $100.1775
4,300+ $0.0349 $150.0700
5,920+ $0.0338 $200.0960
7,650+ $0.0327 $250.1550
10,240+ $0.0293 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess