EN
  • EN
  • DE

SDM20U30LP-7-F

Part No SDM20U30LP-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case DFN
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 734288-SDM20U30LP-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM20U30LP-7-F CAD Model

Description

Product Overview: SDM20U30LP-7-F by Diodes Incorporated

The SDM20U30LP-7-F is a high-performance, surface-mount Schottky Barrier Diode designed by Diodes Incorporated to offer efficient and reliable operation for a variety of applications. This diode is specifically crafted to provide low power loss, low forward voltage drop, and significant energy savings, making it an ideal choice for portable and high-density electronic devices.

Key Features

  • Low Power Loss: The SDM20U30LP-7-F is engineered to minimize power loss during operation, which enhances the overall efficiency of the device it is used in.
  • Forward Voltage: It features a low forward voltage drop, which contributes to reduced energy consumption and helps in extending battery life in portable applications.
  • High Current Capability: This diode offers a high current capability which is essential for handling larger currents in electronic circuits without performance degradation.
  • Power Dissipation: With its power dissipation capabilities, the SDM20U30LP-7-F can manage the thermal aspects of operation, ensuring reliability and longevity.
  • Surface-Mount Package: The device comes in a compact PowerDI®5 package, which is designed for space-saving and easy integration into surface-mount technology (SMT) processes.
  • Green Device: Diodes Incorporated has designed this product with environmentally friendly "Green" standards, making it RoHS compliant and free from harmful substances.

Applications

The SDM20U30LP-7-F is versatile and can be used in a wide range of applications, including:

  • Power management solutions
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection circuits
  • Portable devices and battery-powered applications
  • LED lighting systems

Product Specifications

The SDM20U30LP-7-F has a repetitive peak reverse voltage (V_RRM) of 30V and a forward continuous current (I_F) rating of 2A, making it suitable for a broad range of low voltage applications. Additionally, its low thermal resistance ensures efficient heat dissipation during operation.

With its combination of efficiency, reliability, and eco-friendliness, the SDM20U30LP-7-F from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management systems and electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0238 $50.0990
4,485+ $0.0223 $100.0155
6,945+ $0.0216 $150.0120
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
16,220+ $0.0185 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,240 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess