EN
  • EN
  • DE

SDM100K30L-7

Part No SDM100K30L-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 485mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 20V
Capacitance @ Vr, F 22pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 028184-SDM100K30L-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDM100K30L-7 CAD Model

Description

Diodes Incorporated SDM100K30L-7 - Surface Mount Schottky Barrier Rectifier

The SDM100K30L-7 from Diodes Incorporated is a robust and efficient Schottky Barrier Rectifier designed for high-speed switching and rectification purposes. This component is well-suited for applications that require low forward voltage drop and high surge current capability. Its surface-mount design makes it ideal for compact and high-density circuit designs where space is at a premium.

Constructed with Diodes Incorporated's patented Schottky technology, the SDM100K30L-7 offers superior thermal performance and reliability. It features a low forward voltage drop, which minimizes power loss and improves efficiency, making it an excellent choice for power supply designs, DC-DC converters, and high-frequency rectifiers. The device's low power loss and high efficiency are critical for energy-sensitive systems.

Key Features:

  • Maximum repetitive peak reverse voltage (V<sub>RRM): 30 volts
  • Forward continuous current (I<sub>F): 1 ampere
  • Low forward voltage drop, providing enhanced system efficiency
  • High surge current capability, ideal for handling high transient currents
  • Power Dissipation (P<sub>D): 310 milliwatts
  • Operating junction temperature range: -55°C to +150°C
  • Surface-mount package: SOD-123FL, which ensures a small footprint on the PCB

The device's high surge current capability makes it capable of withstanding sudden surges in current without performance degradation, ensuring the reliability and longevity of the end product. Its operating junction temperature range of -55°C to +150°C allows for operation in a wide range of environmental conditions, making it suitable for various industrial and commercial applications.

The SDM100K30L-7 comes in a SOD-123FL package, which is known for its minimal space requirement on printed circuit boards (PCBs). This package is compatible with automated pick-and-place equipment, which simplifies the assembly process and reduces manufacturing costs. The rectifier is also RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability.

Whether you're designing power management systems, portable devices, or any application that demands high-efficiency rectification, the SDM100K30L-7 is an excellent choice that combines performance, reliability, and compactness.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0526 $50.2330
2,315+ $0.0432 $100.0080
3,590+ $0.0418 $150.0620
4,940+ $0.0405 $200.0700
6,395+ $0.0391 $250.0445
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess