EN
  • EN
  • DE
  • IT

SDM05U20CSP-7

Part No SDM05U20CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 430 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 55 µA @ 20 V
Capacitance @ Vr, F 46pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package X3-WLB1006-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM05
Other Names -SDM05U20CSP-7DIDKR,SDM05U20CSP-7DIDKR,-SDM05U20CSP-7DICT,-SDM05U20CSP-7DITR,SDM05U20CSP-7DITR,SDM05U20CSP-7DICT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282735-SDM05U20CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM05U20CSP-7 CAD Model

Description

The SDM05U20CSP-7 is a high-performance Schottky diode from Diodes Incorporated, designed for applications requiring efficient and fast switching. This diode is part of the company's expansive range of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Low Forward Voltage Drop: The SDM05U20CSP-7 boasts a low forward voltage drop, which enhances its efficiency in operation, leading to reduced power loss and improved system reliability.
  • High Current Capability: With its ability to handle high current, this diode is suitable for high-density circuit designs where space is at a premium and high performance is a necessity.
  • Fast Switching Speed: The device offers fast switching speed, making it ideal for high-frequency applications and those requiring rapid switching characteristics.
  • Surface Mount Package: Encased in a CSP (Chip Scale Package), the SDM05U20CSP-7 is optimized for surface mounting, which allows for a more compact and efficient PCB layout.
  • Low Thermal Resistance: The thermal design of the diode ensures low thermal resistance, providing better heat dissipation and contributing to the overall lifespan and reliability of the device.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials, meeting the requirements for RoHS compliance and ensuring its suitability for use in green products.

Applications

The SDM05U20CSP-7 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Management
  • Automotive Circuits
  • Backlighting for LED/LCD Displays
  • Portable Devices and Battery-Powered Systems
  • High-Frequency Inverters

Conclusion

In summary, the SDM05U20CSP-7 from Diodes Incorporated is a robust and efficient solution for designers looking to optimize their power management systems. With its low forward voltage drop, high current capability, and fast switching speeds, this Schottky diode is well-suited for a wide range of high-performance applications. Its surface mount design and compliance with environmental standards further enhance its appeal in today's eco-conscious electronic market.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1378 $50.2970
885+ $0.1131 $100.0935
1,370+ $0.1096 $150.1520
1,890+ $0.1060 $200.3400
2,440+ $0.1025 $250.1000
3,265+ $0.0919 $300.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,746 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess