EN
  • EN
  • DE

SDINDDH6-64G-XA

Part No SDINDDH6-64G-XA
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 64GB UFS2.1 iNAND AT EU312 Grade3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955707-SDINDDH6-64G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6-64G-XA CAD Model

Description

Diodes Incorporated SDINDDH6-64G-XA Product Overview

The SDINDDH6-64G-XA is a high-performance embedded storage solution from Diodes Incorporated, designed to cater to the increasing demands of modern electronic devices. This 64GB eMMC (embedded MultiMediaCard) offers a blend of speed, reliability, and storage capacity, making it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • Storage Capacity: With a generous 64GB of storage, this eMMC provides ample space for operating systems, applications, and user data, ensuring that devices can handle large files and complex programs with ease.
  • Data Transfer Speed: The SDINDDH6-64G-XA boasts fast read and write speeds, which are essential for smooth multitasking and quick access to data. This translates to better overall device performance and user experience.
  • High Reliability: Durability is a key consideration in embedded storage, and this product is built to withstand the rigors of daily use. It features built-in error correction code (ECC) and wear-leveling algorithms to enhance data integrity and extend the lifespan of the memory cells.
  • Low Power Consumption: Energy efficiency is another hallmark of this eMMC, as it is designed to consume minimal power, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Compatibility: The SDINDDH6-64G-XA is designed to be compatible with a broad range of host devices and is compliant with the latest eMMC standards, ensuring seamless integration into existing and new designs.

Applications

The versatility of the SDINDDH6-64G-XA makes it suitable for a variety of applications. It can be integrated into mobile devices for expanded storage, used in digital signage for reliable content delivery, or employed in industrial automation systems where dependable data logging is critical. Its robust design also makes it an excellent choice for automotive infotainment systems where durability and consistent performance are non-negotiable.

In conclusion, the SDINDDH6-64G-XA from Diodes Incorporated represents a sophisticated blend of technology designed to meet the storage needs of today's advanced electronic devices. It stands out as a solution that offers reliability, efficiency, and high capacity, all of which are essential in the fast-paced world of technology.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9165 $93.9165
2+ $77.0598 $154.1196
3+ $74.6517 $223.9551
4+ $72.2436 $288.9744
5+ $69.8355 $349.1775
6+ $62.6111 $375.6666
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess