The SDIN8CE4-128G is an advanced NAND flash memory product from Diodes Incorporated, designed to meet the high-capacity storage requirements of modern electronic devices. This NAND flash memory offers a substantial 128 gigabytes (GB) of storage space, making it an ideal solution for applications that demand significant data storage capabilities without compromising on performance or reliability.
Key Features
- High Capacity: With 128GB of storage, the SDIN8CE4-128G provides ample space for multimedia files, applications, and system data, ensuring that storage constraints are a thing of the past.
- Fast Data Transfer: Engineered for speed, this NAND flash memory module facilitates quick read and write operations, enhancing the overall performance of devices.
- Durability: Built to withstand the rigors of frequent use, the SDIN8CE4-128G is resistant to shock, vibration, and varying temperatures, making it suitable for a wide range of environmental conditions.
- Energy Efficient: This memory module is designed for low power consumption, helping to extend the battery life of portable devices.
- Compatibility: The SDIN8CE4-128G is compatible with a broad array of host interfaces and is designed to be easily integrated into various consumer electronics, including smartphones, tablets, digital cameras, and more.
Applications
This versatile NAND flash memory is perfect for a multitude of applications, including but not limited to:
- Mobile Devices
- Portable Computing
- Digital Imaging
- Audio/Video Players
- GPS and Navigation Systems
- IoT Devices
Technical Specifications
The SDIN8CE4-128G boasts technical specifications that ensure high performance and reliability:
- Memory Type: NAND Flash
- Storage Capacity: 128GB
- Operating Temperature Range: -25°C to 85°C
- Supply Voltage: Typically 3.3V
- Package Type: Surface-Mount
In conclusion, the SDIN8CE4-128G from Diodes Incorporated represents a cutting-edge solution for modern storage needs, combining capacity, speed, and durability in a single, compact package. Whether for personal devices or industrial applications, this NAND flash memory module is an excellent choice for designers and manufacturers seeking to enhance their products with reliable and efficient data storage capabilities.