EN
  • EN
  • DE

SDIN5C2-32G-L

Part No SDIN5C2-32G-L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956293-SDIN5C2-32G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-32G-L CAD Model

Description

Diodes Incorporated SDIN5C2-32G-L Product Overview

The SDIN5C2-32G-L is a high-performance NAND Flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern storage applications. This 32GB NAND Flash memory offers a perfect solution for a wide range of electronic devices, including smartphones, tablets, digital cameras, and solid-state drives (SSDs). With its large storage capacity and fast data transfer rates, the SDIN5C2-32G-L is ideal for applications that require quick access to large amounts of data.

Featuring a robust design, the SDIN5C2-32G-L is built to withstand the challenges of daily use. It is equipped with an advanced wear-leveling algorithm that ensures a long operational life by evenly distributing write and erase cycles across the memory cells. Additionally, this memory module incorporates error-correcting code (ECC) technology to detect and correct potential data corruption, providing enhanced data integrity and reliability.

The SDIN5C2-32G-L utilizes a Serial Peripheral Interface (SPI) for communication, which allows for high-speed data transfer while maintaining compatibility with a wide range of host devices. The SPI interface also contributes to the module's low power consumption, making it an energy-efficient choice for portable and battery-powered devices.

Diodes Incorporated has designed the SDIN5C2-32G-L with a focus on ease of integration. The module comes in a compact package that is easy to mount on printed circuit boards (PCBs), saving valuable space in compact devices. Its standardized pinout ensures compatibility with existing designs, simplifying the upgrade process for designers looking to increase storage capacity without significant redesign.

In summary, the SDIN5C2-32G-L from Diodes Incorporated is a reliable and high-capacity NAND Flash memory module that offers fast data transfer rates, durability, and ease of integration. Its advanced features make it an excellent choice for manufacturers and designers who demand top-tier performance and reliability in their storage solutions.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Samsung
16GB eMMC5.0
Lowest to $72.1805
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess