EN
  • EN
  • DE

SDA004-7

Part No SDA004-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 80VWM SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 80V
Applications General Purpose
Capacitance @ Frequency 3.3pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 064294-SDA004-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDA004-7 CAD Model

Description

The SDA004-7 is a state-of-the-art integrated circuit from Diodes Incorporated, designed to cater to a wide array of applications in the modern electronics landscape. This versatile component is a testament to Diodes Incorporated's commitment to providing high-quality, reliable solutions for the semiconductor industry.

Key Features:

  • High Efficiency: The SDA004-7 is engineered for optimal performance, ensuring high efficiency in its operations, which is crucial for energy-sensitive applications.
  • Compact Size: With miniaturization being a key trend in electronics, the SDA004-7 boasts a compact form factor, making it suitable for use in space-constrained applications.
  • Durability: Durability is at the core of the SDA004-7 design, offering a robust construction that can withstand the rigors of both industrial and consumer electronic environments.
  • Low Power Consumption: The device is designed to operate with low power consumption, making it ideal for battery-powered devices and applications where power efficiency is paramount.

Applications:

The SDA004-7 is highly adaptable and can be used in a variety of applications. Its performance and size make it perfect for:

  • Portable electronic devices
  • Power management systems
  • Automation and control systems
  • Consumer electronics
  • Telecommunication equipment
  • Automotive modules

Quality and Reliability:

Diodes Incorporated is known for its rigorous quality control and the SDA004-7 is no exception. The product undergoes extensive testing to ensure it meets industry standards for quality and reliability. This commitment to excellence ensures that customers can deploy the SDA004-7 with confidence in the most demanding of applications.

Technical Support and Resources:

Diodes Incorporated provides comprehensive technical support and resources for the SDA004-7, including detailed datasheets, application notes, and design tools. Customers can access these resources to accelerate their design and development processes, ensuring a smooth integration of the SDA004-7 into their projects.

For more information about the SDA004-7, or to inquire about purchasing options, please visit the Diodes Incorporated website or contact an authorized distributor.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1111 $50.5505
1,100+ $0.0912 $100.3200
1,700+ $0.0883 $150.1100
2,340+ $0.0855 $200.0700
3,030+ $0.0826 $250.2780
4,050+ $0.0741 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess