EN
  • EN
  • DE

SBR5E45P5-7D

Part No SBR5E45P5-7D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE RECT SBR 45V 5A POWERDI5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 600mV at 5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 280μA at 45V
Mounting Style SMD
Manufacturer Package PowerDI 5
Supplier Device Package PowerDI 5
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804372-SBR5E45P5-7D
Ultra Librarian 3D Model Ultra Librarian SBR5E45P5-7D CAD Model

Description

The SBR5E45P5-7D is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, renowned for its high efficiency and reliability in power management applications. This rectifier is designed to meet the stringent requirements of modern electronic devices, providing a robust and energy-efficient solution for AC/DC conversion, reverse voltage protection, and freewheeling in power supplies and other power-related applications.

Key Features

  • Low Forward Voltage Drop: The SBR5E45P5-7D boasts an exceptionally low forward voltage drop, which significantly reduces power loss and enhances the overall efficiency of the system it's integrated into.
  • High Surge Capability: With its ability to handle high surge currents, this SBR ensures reliability and longevity, protecting circuits from unexpected voltage spikes.
  • Power Pack 5 (PP5) Package: The device comes in a compact Power Pack 5 (PP5) package, which is ideal for space-constrained applications and offers excellent thermal performance.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the SBR5E45P5-7D is lead-free and RoHS compliant, making it suitable for use in a wide range of applications without environmental concerns.

Applications

The versatility of the SBR5E45P5-7D allows it to be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • Automotive environments
  • DC/DC converters

Technical Specifications

Parameter Value Reverse Voltage 45V Average Rectified Forward Current 5A Non-Repetitive Peak Forward Surge Current 125A Operating Temperature Range -55°C to +150°C

With its robust design and high performance, the SBR5E45P5-7D from Diodes Incorporated is an excellent choice for designers seeking a reliable and efficient rectifier solution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess