The SBR3M30P1 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide superior performance in a variety of applications, including power management, consumer electronics, and industrial systems.
Key Features
- Low Forward Voltage Drop: The SBR3M30P1 boasts a low forward voltage drop, enhancing system efficiency by reducing power loss during operation.
- High Surge Capability: This rectifier is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
- PowerDI® 123 Package: Enclosed in a compact and thermally efficient PowerDI® 123 package, the SBR3M30P1 is designed for space-constrained applications while providing excellent heat dissipation.
- Robust Temperature Performance: With an operating junction temperature range from -55°C to +150°C, the device ensures reliable performance across a wide range of temperature conditions.
Specifications
Parameter
Value
Maximum Average Forward Current (IF(AV))
3A
Maximum Peak Repetitive Reverse Voltage (VRRM)
30V
Forward Voltage Drop (VF) at IF
0.71V @ 3A
Maximum Reverse Leakage Current (IR)
5µA @ 30V
Applications
The SBR3M30P1 is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power supplies
- LED lighting
- Battery charging systems
- Automotive applications
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The SBR3M30P1 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding environments.