EN
  • EN
  • DE

SBR3150SB

Part No SBR3150SB
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246712-SBR3150SB
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR3150SB CAD Model

Description

Introducing the SBR3150SB - A Superior Rectifier from Diodes Incorporated

The SBR3150SB is a cutting-edge rectifier device from Diodes Incorporated, designed to deliver high-performance and reliability for a broad range of applications. This component is a member of the Super Barrier Rectifier (SBR) family, which is renowned for its low forward voltage drop and robust reverse avalanche capability.

Key Features

  • High Surge Capability: The SBR3150SB is capable of withstanding high surge currents, making it an excellent choice for applications that experience transient overloads.
  • Low Power Loss: With its super barrier technology, this rectifier achieves a lower forward voltage drop compared to traditional Schottky diodes, resulting in reduced power loss and improved efficiency.
  • High Temperature Operation: Engineered to perform reliably in high-temperature environments, the SBR3150SB can operate at junction temperatures up to 150°C.
  • Robust Reverse Avalanche Capability: The device is designed to handle reverse avalanche conditions without failing, ensuring durability and a long operational life.

Applications

The SBR3150SB is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting
  • Automotive Charging Systems
  • Telecommunication Equipment
  • Consumer Electronics

Product Specifications

The SBR3150SB is a surface-mount device packaged in a TO-263 (D2PAK), which provides a compact footprint for space-constrained applications. It has a maximum average rectified current of 15A and a peak repetitive reverse voltage of 150V. The product also features a low forward voltage drop of approximately 0.70V at 15A, which contributes to its efficiency.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the SBR3150SB is no exception. It is manufactured with the highest standards and rigorous testing to ensure it meets the company's strict quality and reliability criteria. Customers can trust the SBR3150SB for their critical and high-performance applications.

For detailed product specifications, technical datasheets, and application notes, visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess